Jergens, Inc. Narrow 6" (150 mm) Self-Centering Vises 49402SC

Description
Narrow 6" (150 mm) Self-Centering Vises Jergens Narrow 6" (150 mm) Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Specifications: Material: Hard-coated machined aluminum base Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy. Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws
Request a Quote
Description
Narrow 6" (150 mm) Self-Centering Vises Jergens Narrow 6" (150 mm) Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Specifications: Material: Hard-coated machined aluminum base Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy. Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Narrow 6" (150 mm) Self-Centering Vise, part number 49402SC, is designed for both standalone and fixture plate mounting, featuring a slim profile that allows for high-density mounting. It is constructed from hard-coated machined aluminum, ensuring durability and lightweight handling. The vise provides quick and simple fixturing for concentric machining of various workpiece sizes, with an adjustable gib design that enhances accuracy. Its fully sealed lead screw assembly is patented for long-term maintenance-free operation, while openings in the base facilitate chip flow. The vise is equipped with hardened ground stainless steel rails for precision and wear resistance, and it comes with fully machineable and reversible aluminum soft jaws. Weighing 64 lbs, this vise is suitable for applications requiring reliable and efficient workholding solutions.

Datasheet Summary
Powered by GS/AI

The Narrow 6" (150 mm) Self-Centering Vise, part number 49402SC, is designed for both standalone and fixture plate mounting, featuring a slim profile that allows for high-density mounting. It is constructed from hard-coated machined aluminum, ensuring durability and lightweight handling. The vise provides quick and simple fixturing for concentric machining of various workpiece sizes, with an adjustable gib design that enhances accuracy. Its fully sealed lead screw assembly is patented for long-term maintenance-free operation, while openings in the base facilitate chip flow. The vise is equipped with hardened ground stainless steel rails for precision and wear resistance, and it comes with fully machineable and reversible aluminum soft jaws. Weighing 64 lbs, this vise is suitable for applications requiring reliable and efficient workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Narrow 6
Cleveland, OH, United States
Narrow 6" (150 mm) Self-Centering Vises
49402SC
Narrow 6" (150 mm) Self-Centering Vises 49402SC
Narrow 6" (150 mm) Self-Centering Vises Jergens Narrow 6" (150 mm) Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Specifications: Material: Hard-coated machined aluminum base Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy. Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws

Narrow 6" (150 mm) Self-Centering Vises

Jergens Narrow 6" (150 mm) Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting.
Features, Benefits, & Specifications:

  • Material: Hard-coated machined aluminum base
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy.
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, and jaw support
  • Supplied with fully machineable and reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49402SC
Product Name Narrow 6" (150 mm) Self-Centering Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 46.3 lbs (21 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701060 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details