Jergens, Inc. Quick-Loc™ 52mm Mount QL-DV28.6-52

Description
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200800) included
Request a Quote Datasheet
Description
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200800) included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Mount
QL-DV28.6-52
Quick-Loc™ 52mm Mount QL-DV28.6-52
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200800) included

Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms.
Features, Benefits, & Product Specifications:

  • Secured clamping using minimal material
  • Hardened steel dovetail jaws
  • 10° dovetail angle
  • Dovetail Cutter (Part No. 5DC3) available
  • Stop pin to prevent lateral movement of the workpiece included
  • Quick-Loc™ Pull Studs (Part No. QL-200800) included
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number QL-DV28.6-52
Product Name Quick-Loc™ 52mm Mount
Weight 5.6 lbs (2.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
Universal 6
Specs
Vise Type Universal Vise
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
View Details
130mm Vise Jaw Sets - 5CV13041-INSJ-L - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
5
Specs
Vise Type Machine / Mill Vise
Vise Features Heavy-duty
Weight 46 lbs (20.86 kg)
View Details