Jergens, Inc. QLS Mount QLS-DV28.6

Description
Jergens Modular Dovetail Vises with QLS Mount feature a modular design that can be configured to mount with our QLS quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included 12mm QLS Bushings included Aluminum QLS Vise Adapter Plate (Part No. 5VA13075)
Request a Quote Datasheet
Description
Jergens Modular Dovetail Vises with QLS Mount feature a modular design that can be configured to mount with our QLS quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included 12mm QLS Bushings included Aluminum QLS Vise Adapter Plate (Part No. 5VA13075)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLS Mount - QLS-DV28.6 - Jergens, Inc.
Cleveland, OH, United States
QLS Mount
QLS-DV28.6
QLS Mount QLS-DV28.6
Jergens Modular Dovetail Vises with QLS Mount feature a modular design that can be configured to mount with our QLS quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included 12mm QLS Bushings included Aluminum QLS Vise Adapter Plate (Part No. 5VA13075)

Jergens Modular Dovetail Vises with QLS Mount feature a modular design that can be configured to mount with our QLS quick-change platforms.
Features, Benefits, & Product Specifications:

  • Secured clamping using minimal material
  • Hardened steel dovetail jaws
  • 10° dovetail angle
  • Dovetail Cutter (Part No. 5DC3) available
  • Stop pin to prevent lateral movement of the workpiece included
  • 12mm QLS Bushings included
  • Aluminum QLS Vise Adapter Plate (Part No. 5VA13075)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number QLS-DV28.6
Product Name QLS Mount
Weight 6.9 lbs (3.13 kg)
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-ASJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
Narrow 4
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 30 lbs (13.61 kg)
View Details
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Specs
Weight 7.6 lbs (3.45 kg)
View Details