Jergens, Inc. Ball Lock® 4" Hydraulic Production Vises 49485

Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 4
Cleveland, OH, United States
Ball Lock® 4" Hydraulic Production Vises
49485
Ball Lock® 4" Hydraulic Production Vises 49485
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 4,700 lbs of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49485
Product Name Ball Lock® 4" Hydraulic Production Vises
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-SSJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
QLS Mount - QLS-DV28.6 - Jergens, Inc.
Specs
Weight 6.9 lbs (3.13 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details