Jergens, Inc. 4" (100mm) Production Vises 49401

Description
4" (100mm) Production Vises Ball Lock® Base Production Vises: Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Narrow Base Production Vises: Designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Universal Base Production Vises: Easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets
Request a Quote Datasheet
Description
4" (100mm) Production Vises Ball Lock® Base Production Vises: Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Narrow Base Production Vises: Designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Universal Base Production Vises: Easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cleveland, OH, United States
4" (100mm) Production Vises
49401
4" (100mm) Production Vises 49401
4" (100mm) Production Vises Ball Lock® Base Production Vises: Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Narrow Base Production Vises: Designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Universal Base Production Vises: Easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets

4" (100mm) Production Vises

Ball Lock® Base Production Vises:
Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates.
Narrow Base Production Vises:
Designed for stand alone or fixture plate mounting. Their slim design enables high density mounting.
Universal Base Production Vises:
Easy to mount directly to machine tables. Their slotted mounting holes fit most machines.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws

Alternate Jaws:
Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers:

  • -H for jaw carrier set with hardened steel inserts
  • -S for machineable steel jaws
  • -T for extra tall aluminum jaws sets
  • -W for extra wide aluminum jaw sets
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49401
Product Name 4" (100mm) Production Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details
Ball Lock® 4
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 32 lbs (14.51 kg)
View Details
Self-Centering Vise Toe Clamp Sets - 5CV13041-TC - Jergens, Inc.
Specs
Vise Features Self-centering
View Details