Jergens, Inc. OK-Vise® Machinable & Smooth Jaw Clamps FK2-VT+5S

Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Machinable & Smooth Jaw Clamps - FK2-VT+5S - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Machinable & Smooth Jaw Clamps
FK2-VT+5S
OK-Vise® Machinable & Smooth Jaw Clamps FK2-VT+5S
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.

Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI+5S measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number FK2-VT+5S
Product Name OK-Vise® Machinable & Smooth Jaw Clamps
Load Limit 22480 lbs (10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46842 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Swing Clamps - 60686 - Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Hook / Swing Clamp
Load Limit 4800 lbs (2177 kg)
View Details
Double Cam Clamp Assemblies with Radius Nose Strap - 12517 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - DK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 14612 lbs (6627 kg)
View Details