Jergens, Inc. Micro™ Expanding Machinable Clamps 68774

Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet
Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Machinable Clamps - 68774 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Machinable Clamps
68774
Micro™ Expanding Machinable Clamps 68774
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.

Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration.
Features, Benefits, & Product Specifications:

  • Material: Channel 7075-76 Aluminum
  • Compact design
  • Allows more parts to be mounted on a fixture
  • Mounting screws included

Note(s):

  • Locking plate is used only to machine jaws. Remove to clamp the workpiece.
  • For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension.
  • The "F" dimension is the amount of machinable stock on jaws.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68774
Product Name Micro™ Expanding Machinable Clamps
Material Aluminum; Channel 7075-76 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36703 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Flange Nut Clamp Assemblies - 12716 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Micro™ Clamps - 68573 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Toe T-Slot Clamps - 68742 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details