Jergens, Inc. Tapped Straps 36914

Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapped Straps - 36914 - Jergens, Inc.
Cleveland, OH, United States
Tapped Straps
36914
Tapped Straps 36914
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: 2B-UNC
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
  • Tapped for use with Adjustable Clamp Heel (see Related Products below)

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36914
Product Name Tapped Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Taper Nose Straps - 47127 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Knife Edge Clamps - 68840 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 2001 lbs (907 kg)
View Details
Taper Nose Straps - 47129 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Radius End Flange Nut Clamp Assemblies - 14116 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details