Jergens, Inc. Tapped Straps 36915

Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapped Straps - 36915 - Jergens, Inc.
Cleveland, OH, United States
Tapped Straps
36915
Tapped Straps 36915
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: 2B-UNC
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
  • Tapped for use with Adjustable Clamp Heel (see Related Products below)

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36915
Product Name Tapped Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68410 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Micro™ Low Profile Clamps - 13222 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details
Micro™ Expanding Clamps - 68706 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 200 lbs (90.7 kg)
View Details
Micro™ Expanding Machinable Clamps - 68874 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details