Jergens, Inc. OK-Vise® Mounting & Smooth Jaw Clamps BK2-VT-TS

Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting & Smooth Jaw Clamps - BK2-VT-TS - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting & Smooth Jaw Clamps
BK2-VT-TS
OK-Vise® Mounting & Smooth Jaw Clamps BK2-VT-TS
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.

Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-TS measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number BK2-VT-TS
Product Name OK-Vise® Mounting & Smooth Jaw Clamps
Load Limit 4946 lbs (2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cam Clamp Assemblies with Radius Nose Strap - 12518 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Micro™ Expanding Machinable Clamps - 68877 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 3499 lbs (1587 kg)
View Details
Micro™ Low Profile Clamps - 13252 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3748 inch (9.52 mm)
Load Limit 629 lbs (285 kg)
View Details