Jergens, Inc. Clamp Assembly Guide Blocks 13701

Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet
Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Assembly Guide Blocks - 13701 - Jergens, Inc.
Cleveland, OH, United States
Clamp Assembly Guide Blocks
13701
Clamp Assembly Guide Blocks 13701
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel

Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 74-77 R30N
  • Mounting screws supplied with heel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13701
Product Name Clamp Assembly Guide Blocks
Material Steel; C-1018 Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Two Knife Edge Grip Jaw Clamps - BK2-VT-G - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details
OK-Vise® Machinable Jaw Clamps - DK2-VTI+5 - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Micro™ Expanding Clamps - 68714 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 3499 lbs (1587 kg)
View Details