Jergens, Inc. Coarse Pitch Aluminum Adjustable Step Blocks 21706

Description
Jergens Coarse Pitch Aluminum Adjustable Step Blocks are made of aluminum to prevent damage to machine table surfaces. They feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Coarse Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Aluminum Step Blocks are sold individually. Kits are available (see Related Products below)
Request a Quote Datasheet
Description
Jergens Coarse Pitch Aluminum Adjustable Step Blocks are made of aluminum to prevent damage to machine table surfaces. They feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Coarse Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Aluminum Step Blocks are sold individually. Kits are available (see Related Products below)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Aluminum Adjustable Step Blocks - 21706 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Aluminum Adjustable Step Blocks
21706
Coarse Pitch Aluminum Adjustable Step Blocks 21706
Jergens Coarse Pitch Aluminum Adjustable Step Blocks are made of aluminum to prevent damage to machine table surfaces. They feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Coarse Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Aluminum Step Blocks are sold individually. Kits are available (see Related Products below)

Jergens Coarse Pitch Aluminum Adjustable Step Blocks are made of aluminum to prevent damage to machine table surfaces. They feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Coarse Pitch Step Straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Aluminum Step Blocks are sold individually.
  • Kits are available (see Related Products below)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 21706
Product Name Coarse Pitch Aluminum Adjustable Step Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46842 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Micro™ Low Profile Clamps - 13203 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3750 inch (9.52 mm)
Load Limit 0.4100 lbs (0.1859 kg)
View Details
Small Toe Clamps - 46971 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
Micro™ Knife Edge Clamps - 68548 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4000 lbs (1814 kg)
View Details