Jergens, Inc. Radius Straps 36719

Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Straps - 36719 - Jergens, Inc.
Cleveland, OH, United States
Radius Straps
36719
Radius Straps 36719
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Radius Strap's elongated slot allows for greater clamping force on the part.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36719
Product Name Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Machinable Clamps - 68874 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details
ID Expansion Clamps - 68409 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Micro™ Knife Edge Clamps - 68549 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 6000 lbs (2721 kg)
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - BK2-VT+3S - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details