Jergens, Inc. HDV5200/FA Hold Down Vertical Clamp 72114

Description
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew & nuts. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.
Request a Quote Datasheet
Description
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew & nuts. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDV5200/FA Hold Down Vertical Clamp - 72114 - Jergens, Inc.
Cleveland, OH, United States
HDV5200/FA Hold Down Vertical Clamp
72114
HDV5200/FA Hold Down Vertical Clamp 72114
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew & nuts. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.

Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding.
Product Specifications:
The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew & nuts.
Installation:
When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 72114
Product Name HDV5200/FA Hold Down Vertical Clamp
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Self-Centering Vise Inserts - 5JISER1.5 - Jergens, Inc.
Specs
Type Work Support
View Details
Fixture Jack - JFJ-25102 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1 inch (25.4 mm)
View Details