Jergens, Inc. ZPS SP Series Installation Clamping Modules 427286

Description
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Request a Quote Datasheet
Description
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS SP Series Installation Clamping Modules - 427286 - Jergens, Inc.
Cleveland, OH, United States
ZPS SP Series Installation Clamping Modules
427286
ZPS SP Series Installation Clamping Modules 427286
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).

The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port.
Features, Benefits, & Product Specifications:

  • Repeatability <0.02mm (0.0008")
  • Mechanical Lock/Pneumatic Unlock
  • Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi)
  • Installation diagrams available on request

Note(s):

  • The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 427286
Product Name ZPS SP Series Installation Clamping Modules
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-24901 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.6250 inch (15.87 mm)
View Details
Self-Centering Vise Inserts - 5JISER.5 - Jergens, Inc.
Specs
Type Work Support
View Details