Jergens, Inc. 75mm 5-Axis Self-Centering Vise 5CV13049-IN

Description
Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most workholding needs, from the first operation to the finished work. Features, Benefits, & Product Specifications: Low-friction surface treatment improves performance & reduces wear Versatile mounting options, compatible with popular platforms Leadscrew features rolled trapezoidal threads for superior strength & durability The adjustable centerline allows for easy recentering Clamping Force: 3,500 lbs at 50 ft-lbs Hex wrench included
Request a Quote Datasheet
Description
Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most workholding needs, from the first operation to the finished work. Features, Benefits, & Product Specifications: Low-friction surface treatment improves performance & reduces wear Versatile mounting options, compatible with popular platforms Leadscrew features rolled trapezoidal threads for superior strength & durability The adjustable centerline allows for easy recentering Clamping Force: 3,500 lbs at 50 ft-lbs Hex wrench included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75mm 5-Axis Self-Centering Vise - 5CV13049-IN - Jergens, Inc.
Cleveland, OH, United States
75mm 5-Axis Self-Centering Vise
5CV13049-IN
75mm 5-Axis Self-Centering Vise 5CV13049-IN
Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most workholding needs, from the first operation to the finished work. Features, Benefits, & Product Specifications: Low-friction surface treatment improves performance & reduces wear Versatile mounting options, compatible with popular platforms Leadscrew features rolled trapezoidal threads for superior strength & durability The adjustable centerline allows for easy recentering Clamping Force: 3,500 lbs at 50 ft-lbs Hex wrench included

Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most workholding needs, from the first operation to the finished work.
Features, Benefits, & Product Specifications:

  • Low-friction surface treatment improves performance & reduces wear
  • Versatile mounting options, compatible with popular platforms
  • Leadscrew features rolled trapezoidal threads for superior strength & durability
  • The adjustable centerline allows for easy recentering
  • Clamping Force: 3,500 lbs at 50 ft-lbs
  • Hex wrench included
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 5CV13049-IN
Product Name 75mm 5-Axis Self-Centering Vise
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

ZPS T-Slot Pull Studs - 550441 - Jergens, Inc.
Specs
Type Work Support
View Details
Production Vise Work Stops - 49459 - Jergens, Inc.
Specs
Type Work Support
View Details
Fixture Jack - JFJ-24902 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1 inch (25.4 mm)
View Details