Jergens, Inc. Cast Iron 4-Sided Tooling Columns 69200

Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings
Request a Quote
Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cast Iron 4-Sided Tooling Columns - 69200 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron 4-Sided Tooling Columns
69200
Cast Iron 4-Sided Tooling Columns 69200
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project.
Features, Benefits, & Product Specifications:

  • Material: Stress Relieved Class 40 Cast Iron
  • Rigid single-piece construction
  • Base and sides milled flat, perpendicular, & parallel within 0.001” per ft.
  • Includes mounting holes for popular 400mm & 500mm pallets
  • Custom sizes & configurations available upon request
  • Included hardware:

- Top coverplate
- (2) Jergens Center Pull Hoist Rings

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 69200
Product Name Cast Iron 4-Sided Tooling Columns
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products