Jergens, Inc. 1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism 70158

Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 1,326 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 1,326 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70158 - Jergens, Inc.
Cleveland, OH, United States
1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism
70158
1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism 70158
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 1,326 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped
  • Holding capacity up to 1,326 lbs
  • Ideal for applications with limited space
  • Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70158
Product Name 1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details