Jergens, Inc. HDC10000 Heavy Duty Cam Clamps 72404

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Cleveland, OH, United States
HDC10000 Heavy Duty Cam Clamps
72404
HDC10000 Heavy Duty Cam Clamps 72404
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Forces:
    • 1,900 lbs (Hand Applied)
    • 11,240 lbs (Mallet Applied)
  • Weight: 2.9 lbs

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72404
Product Name HDC10000 Heavy Duty Cam Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70001 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details