Jergens, Inc. 1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm 70053

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 1200 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 1200 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Cleveland, OH, United States
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm
70053
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm 70053
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 1200 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped
  • Holding capacity up to 1200 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • The solid arm allows for fixed spindle location

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70053
Product Name 1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Hand Knob Toggle Screws - 36310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details