Jergens, Inc. 6" Jergens BOCK Brand Interlocking Base TV150S

Description
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:
Request a Quote Datasheet
Description
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cleveland, OH, United States
6" Jergens BOCK Brand Interlocking Base
TV150S
6" Jergens BOCK Brand Interlocking Base TV150S
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:

Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other.
Features, Benefits, & Product Specifications:

  • Hard-coated machined aluminum base
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, and jaw support
  • Supplied with fully machineable and reversible aluminum soft jaws

Alternate Jaws:
Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers:

  • -H for jaw carrier set with hardened steel inserts
  • -S for machineable steel jaws
  • -T for extra tall aluminum jaws sets
  • -W for extra wide aluminum jaw sets

* Recommended Maximum
Maximum Clamping Range With Shaped Jaws:

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number TV150S
Product Name 6" Jergens BOCK Brand Interlocking Base
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

Narrow 6
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Material Hard-coated machined aluminum base
View Details
130mm Vise Jaw Sets - 5CV13041-SSJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Specs
Weight 5.6 lbs (2.54 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 66 lbs (29.93 kg)
View Details