Jergens, Inc. Universal 4" (100mm) Self-Centering Vises 49471SC

Description
Universal 4" (100mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Universal 4" (100mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal 4
Cleveland, OH, United States
Universal 4" (100mm) Self-Centering Vises
49471SC
Universal 4" (100mm) Self-Centering Vises 49471SC
Universal 4" (100mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws

Universal 4" (100mm) Self-Centering Vises

Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49471SC
Product Name Universal 4" (100mm) Self-Centering Vises
Vise Type Universal Vise
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-SSJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
130mm Pneumatic Self-Centering Vise Kits - 701063 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
5
Specs
Vise Type Machine / Mill Vise
Vise Features Heavy-duty
Weight 46 lbs (20.86 kg)
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details