Jergens, Inc. 1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps 70035-SS

Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded “hook” or “U-Bolt” type bars offer an adjustment feature. The clamps can withstand loads ranging up to 7,700 lbs. Jergens True-Lok™ Toggle Clamps encompass a range of standard styles and sizes. Manufactured using quality materials, the highly efficient setup of True-Lok™ enables you to work quickly and accurately. Vertical, Horizontal, Push/Pull, and Latch styles are available Corrosion Resistant Stainless Steel clamps are available Quality materials and workmanship Industry-standard designs The most popular sizes and styles Off-the-shelf availability Competitively priced – providing outstanding value
Request a Quote Datasheet
Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded “hook” or “U-Bolt” type bars offer an adjustment feature. The clamps can withstand loads ranging up to 7,700 lbs. Jergens True-Lok™ Toggle Clamps encompass a range of standard styles and sizes. Manufactured using quality materials, the highly efficient setup of True-Lok™ enables you to work quickly and accurately. Vertical, Horizontal, Push/Pull, and Latch styles are available Corrosion Resistant Stainless Steel clamps are available Quality materials and workmanship Industry-standard designs The most popular sizes and styles Off-the-shelf availability Competitively priced – providing outstanding value
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035-SS - Jergens, Inc.
Cleveland, OH, United States
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps
70035-SS
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps 70035-SS
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded “hook” or “U-Bolt” type bars offer an adjustment feature. The clamps can withstand loads ranging up to 7,700 lbs. Jergens True-Lok™ Toggle Clamps encompass a range of standard styles and sizes. Manufactured using quality materials, the highly efficient setup of True-Lok™ enables you to work quickly and accurately. Vertical, Horizontal, Push/Pull, and Latch styles are available Corrosion Resistant Stainless Steel clamps are available Quality materials and workmanship Industry-standard designs The most popular sizes and styles Off-the-shelf availability Competitively priced – providing outstanding value

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded “hook” or “U-Bolt” type bars offer an adjustment feature. The clamps can withstand loads ranging up to 7,700 lbs.

Jergens True-Lok™ Toggle Clamps encompass a range of standard styles and sizes. Manufactured using quality materials, the highly efficient setup of True-Lok™ enables you to work quickly and accurately.

  • Vertical, Horizontal, Push/Pull, and Latch styles are available
  • Corrosion Resistant Stainless Steel clamps are available
  • Quality materials and workmanship
  • Industry-standard designs
  • The most popular sizes and styles
  • Off-the-shelf availability
  • Competitively priced – providing outstanding value
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70035-SS
Product Name 1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70159 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
650 LB CAP Straight Line Action Toggle Clamps - 70047 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details