Jergens, Inc. 300 LB CAP Straight Line Action Toggle Clamps with Flanged Base 70046

Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Cleveland, OH, United States
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base
70046
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base 70046
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps.


Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: Molded
  • Holding capacity up to 300 lbs
  • Ideal for applications with limited space
  • Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70046
Product Name 300 LB CAP Straight Line Action Toggle Clamps with Flanged Base
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with Compact Flanged Base & J Hook - 70038 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Socket Toggle Screws - 33306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details