Jergens, Inc. HDP1300 Heavy Duty Long Handle Push-Pull Clamp 72201

Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Handles of normal length for clamping Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Handles of normal length for clamping Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP1300 Heavy Duty Long Handle Push-Pull Clamp - 72201 - Jergens, Inc.
Cleveland, OH, United States
HDP1300 Heavy Duty Long Handle Push-Pull Clamp
72201
HDP1300 Heavy Duty Long Handle Push-Pull Clamp 72201
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Handles of normal length for clamping Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts.
Features, Benefits, & Product Specifications:

  • Base Material: Machined Cast Iron
  • Handle Material & Finish: Machined Cast Iron, PVC Grip
  • Plunger Material: Steel
  • Axles Material: Hardened Steel
  • Handles of normal length for clamping
  • Plunger locks at both extended & retracted ends of the stroke
  • Supplied complete with steel setscrew & nut

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72201
Product Name HDP1300 Heavy Duty Long Handle Push-Pull Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Unlock Full Specs
to access all available technical data

Similar Products

HDC4400PL Heavy Duty Cam Push Clamps - 72415 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3820 lbs (1732 kg)
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details