Jergens, Inc. 112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70001

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70001 - Jergens, Inc.
Cleveland, OH, United States
112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
70001
112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70001
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: Molded
  • Holding capacity up to 112 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • The straight base enables mounting on a vertical surface requiring less space for clamping action
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70001
Product Name 112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70016 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
100 LB CAP Straight Line Action Toggle Clamps - 70042 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.1012 lbs (0.0459 kg)
View Details
Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details