Jergens, Inc. Ball Lock® 100mm Hydraulic Production Vises 69485

Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® 100mm Hydraulic Production Vises
69485
Ball Lock® 100mm Hydraulic Production Vises 69485
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 2,100 kgs of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 69485
Product Name Ball Lock® 100mm Hydraulic Production Vises
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68.36 lbs (31 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details
Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Specs
Weight 5.6 lbs (2.54 kg)
View Details