Jergens, Inc. Narrow 4" (100 mm) Self-Centering Vises 49401SC

Description
Narrow 4" (100 mm) Self-Centering Vises Jergens Narrow Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Narrow 4" (100 mm) Self-Centering Vises Jergens Narrow Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow 4
Cleveland, OH, United States
Narrow 4" (100 mm) Self-Centering Vises
49401SC
Narrow 4" (100 mm) Self-Centering Vises 49401SC
Narrow 4" (100 mm) Self-Centering Vises Jergens Narrow Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws

Narrow 4" (100 mm) Self-Centering Vises

Jergens Narrow Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49401SC
Product Name Narrow 4" (100 mm) Self-Centering Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-INSJ - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
130mm Pneumatic Self-Centering Vise Kits - 701060 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
130mm Vise Jaw Sets - 5CV13041-ASJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details