Jergens, Inc. Micro™ Toe Clamps 68782

Description
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Request a Quote Datasheet
Description
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Toe Clamps - 68782 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Toe Clamps
68782
Micro™ Toe Clamps 68782
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.

Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Overall time savings

Note(s):

  • The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68782
Product Name Micro™ Toe Clamps
Clamp type Toe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ZPS K5 Surface Mounted Clamping Modules - 480582 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details
OK-Vise® Serrated Jaw Clamps - BK2-VT - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Micro™ Edge Clamps - 68822 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details
Micro™ Toe Clamps - 68733 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 6000 lbs (2721 kg)
View Details