Jergens, Inc. Taper Nose Straps 47119

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47119 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47119
Taper Nose Straps 47119
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47119
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13271 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details
Micro™ Low Profile Clamps - 13261 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
Taper Nose Straps - 47127 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Toe Clamps - 68782 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details