Jergens, Inc. Hook Clamp Assemblies 41908

Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote Datasheet
Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Clamp Assemblies - 41908 - Jergens, Inc.
Cleveland, OH, United States
Hook Clamp Assemblies
41908
Hook Clamp Assemblies 41908
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished

Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release.
Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power.
Features, Benefits, & Product Specifications:

  • Body Material: 4140 Cast Steel
  • Finish: Black Oxide
  • Heat Treat: RC 42-46
  • Stud/Screw: Furnished
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 41908
Product Name Hook Clamp Assemblies
Application HeavyDuty
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Serrated Jaw Clamps - BK2-VT - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Fine Pitch Steel Heel Straps - 46839 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - FK2-VT+5S - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
Swing Clamps - 60685 - Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Hook / Swing Clamp
Load Limit 4800 lbs (2177 kg)
View Details