Jergens, Inc. Micro™ Edge Clamps 68723

Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet
Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Edge Clamps - 68723 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Edge Clamps
68723
Micro™ Edge Clamps 68723
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied

Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities.
Features, Benefits, & Product Specifications:

  • Clamping Element Material: Hardened Steel
  • Body Material: Low Carbon Steel
  • The workpiece is elevated for milling and drilling
  • Cam action provides a positive hold-down force
  • Provides flexible set-ups for hard-to-hold parts
  • Works in plates, both with tapped hole layouts or T-slot configurations
  • Can be mounted vertically or horizontally
  • Built-in stops locate workpiece for repeat positioning
  • Larger sizes are ideal for mold shop applications
  • A tapered mounting slot prevents movement when clamping pressure is applied
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68723
Product Name Micro™ Edge Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68506 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Heel Forged Strap Clamps - 37208 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
Micro™ Low Profile Clamps - 13222 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details
Micro™ Knife Edge Clamps - 68547 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 2000 lbs (907 kg)
View Details