Jergens, Inc. Micro™ Low Profile Clamps 13213

Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet
Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Low Profile Clamps
13213
Micro™ Low Profile Clamps 13213
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.

Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface.
Features, Benefits, & Product Specifications:

  • Materials: Available in Tool Steel and Brass
  • Styles: Available in Knife Edge and Blunt Edge styles
  • Extraordinary horizontal and vertical force
  • Extremely low profile – as low as 0.075" (1.90mm)
  • Very small footprint
  • High resistance to pull-out
  • Choose among three sizes with an inch or metric screws

Note(s):

  • The "D" dimension is the combination of horizontal and vertical force.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13213
Product Name Micro™ Low Profile Clamps
Material Steel; Available in Tool Steel and Brass
Unlock Full Specs
to access all available technical data

Similar Products

ZPS PNEU Installation Clamping Modules - 480202 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
Micro™ Low Profile Clamps - 13224 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details
Large Toe Clamps - 46926 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details