Jergens, Inc. Micro™ Clamps 68572

Description
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.
Request a Quote Datasheet
Description
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Clamps - 68572 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Clamps
68572
Micro™ Clamps 68572
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.

Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece.
Features, Benefits, & Product Specifications:

  • A low profile makes computer programming easier
  • Cam action provides fast, strong clamping
  • The small size allows for more parts per load
  • Requires only a tapped hole in your fixture
  • Available in stainless steel

Note(s):

  • Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp.
  • For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece.
  • Replacement Screws are available. Contact customer service for more information.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68572
Product Name Micro™ Clamps
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46834 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Micro™ Machinable Fixture Clamps - 68627 - Jergens, Inc.
Specs
Load Limit 6002 lbs (2722 kg)
View Details
ID Expansion Clamps - 68830 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 950 lbs (431 kg)
View Details
STAYLOCK® Block Clamps - 63816 - Jergens, Inc.
Specs
Actuation Hydraulic
Load Limit 9922 lbs (4500 kg)
View Details