Jergens, Inc. OK-Vise® Smooth Jaw Clamps BK2-VT-SS

Description
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.
Request a Quote Datasheet
Description
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Smooth Jaw Clamps - BK2-VT-SS - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Smooth Jaw Clamps
BK2-VT-SS
OK-Vise® Smooth Jaw Clamps BK2-VT-SS
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.

Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):

  • Part No. DK2-VTI-S measurements are are given in inches & pounds.
  • Part No. BK2-VT-SS is stainless steel.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number BK2-VT-SS
Product Name OK-Vise® Smooth Jaw Clamps
Load Limit 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13252 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3748 inch (9.52 mm)
Load Limit 629 lbs (285 kg)
View Details
Micro™ Expanding Clamps - 68716 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 198 lbs (89.72 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35104 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
OK-Vise® Economy Clamps - BK2-VT-SO - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details