Jergens, Inc. Micro™ Adjustable Clamps 68654

Description
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.
Request a Quote Datasheet
Description
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Adjustable Clamps - 68654 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Adjustable Clamps
68654
Micro™ Adjustable Clamps 68654
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.

Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved.
Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact.
Features, Benefits, & Product Specifications:

  • Cam action
  • Low profile
  • Available in four sizes
  • Heat-treated and plated
  • Serrated or smooth edges
  • Adjustable clamps and stops
  • Includes cam screw

Note(s):

  • Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face.
  • Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm).
  • All Micro™ Adjustable Clamps include a cam screw.
  • Clamps are 0.394" (10mm) thick.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68654
Product Name Micro™ Adjustable Clamps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Radius End Flange Nut Clamp Assemblies - 14117 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
OK-Vise® Double-Wedge Pull-Down Serrated Clamps - FK2-WT - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 33720 lbs (15293 kg)
View Details
Radius Straps - 36706 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Low Profile Clamps - 13225 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details