Jergens, Inc. Double End Radius Straps 36728

Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double End Radius Straps - 36728 - Jergens, Inc.
Cleveland, OH, United States
Double End Radius Straps
36728
Double End Radius Straps 36728
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36728
Product Name Double End Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 400 lbs (181 kg)
View Details
Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 32.6 lbs (14.78 kg)
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - BK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 5620 lbs (2549 kg)
View Details
Coarse Pitch Steel Heel Straps - 46817 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details