Jergens, Inc. OK-Vise® Double-Wedge Pull-Down Serrated Clamps DK2-WTI

Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Double-Wedge Pull-Down Serrated Clamps - DK2-WTI - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Double-Wedge Pull-Down Serrated Clamps
DK2-WTI
OK-Vise® Double-Wedge Pull-Down Serrated Clamps DK2-WTI
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.

Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-WTI measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-WTI
Product Name OK-Vise® Double-Wedge Pull-Down Serrated Clamps
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

ZPS Clamping Modules with Sensors - 553721 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Low Profile Clamps - 13227 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Flange Nut Clamp Assemblies - 12707 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details