Jergens, Inc. Fine Pitch Steel Adjustable Step Blocks 21832

Description
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)
Request a Quote Datasheet
Description
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Adjustable Step Blocks - 21832 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Adjustable Step Blocks
21832
Fine Pitch Steel Adjustable Step Blocks 21832
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)

Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Steel Step Blocks are sold individually
  • Kit is available (see Related Products below)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 21832
Product Name Fine Pitch Steel Adjustable Step Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13203 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3750 inch (9.52 mm)
Load Limit 0.4100 lbs (0.1859 kg)
View Details
Heel Forged Strap Clamps - 37208 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
Double Cams - 18101 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details
Micro™ Adjustable Clamps - 68604 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details