Jergens, Inc. Ball Lock® Round Subplates 59109

Description
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Round Subplates - 59109 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Round Subplates
59109
Ball Lock® Round Subplates 59109
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)

Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS).
Features, Benefits, & Product Specifications:

  • Material: Cast Aluminum
  • Thickness: ±0.005" (±0.13mm)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 59109
Product Name Ball Lock® Round Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28816 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
ZPS 4-Stud Fixture Plates - 30321-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminium
Weight 14.11 lbs (6.4 kg)
View Details
Ball Lock® Fixture Plates - 28831 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.6299 inch (16 mm)
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200510 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 18.06 lbs (8.19 kg)
Shape Square
View Details