Jergens, Inc. Quick-Loc™ 52mm Round Support Pallets QL-200410

Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote
Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Round Support Pallets - QL-200410 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Round Support Pallets
QL-200410
Quick-Loc™ 52mm Round Support Pallets QL-200410
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included

Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Thickness Tolerance: ±0.13mm
  • Quick-Loc™ Pull Studs included
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL-200410
Product Name Quick-Loc™ 52mm Round Support Pallets
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Receivers - QL2-100345 - Jergens, Inc.
Specs
Weight 15.66 lbs (7.1 kg)
Shape Round
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 28806 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Ball Lock® 4-Sided Tooling Columns - 69071 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 24.8 inch (630 mm)
View Details
12 Station Production Vise Columns - 49478 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details