Jergens, Inc. Quick-Loc™ 52mm Square Receivers QL2-100115

Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote
Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Square Receivers - QL2-100115 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Square Receivers
QL2-100115
Quick-Loc™ 52mm Square Receivers QL2-100115
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-100115
Product Name Quick-Loc™ 52mm Square Receivers
Weight 5.51 lbs (2.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Round Subplates - 49109 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 33 lbs (14.97 kg)
View Details
Ball Lock® Bridgeport Style Subplates - 59121 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 9.84 inch (250 mm)
View Details
ZPS 2-Module K10.3 Subplates - 30120 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Weight 28.66 lbs (13 kg)
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details