Jergens, Inc. ZPS 2-Stud Fixture Plates 30330-S

Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request
Request a Quote
Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 2-Stud Fixture Plates - 30330-S - Jergens, Inc.
Cleveland, OH, United States
ZPS 2-Stud Fixture Plates
30330-S
ZPS 2-Stud Fixture Plates 30330-S
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort.
Features, Benefits, & Product Specifications:

  • Materials: Available in Aluminum and Steel
  • 2 pull stud configuration suitable for 2 module subplates
  • Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud
  • Custom sizes available upon request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30330-S
Product Name ZPS 2-Stud Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Receivers - QL2-100320-MAM - Jergens, Inc.
Specs
Weight 9.7 lbs (4.4 kg)
Shape Round
View Details
Quick-Loc™ 52mm Square Support Pallets - QL-200320 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
Ball Lock® Fixture Plates - 28832 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 1.38 inch (35 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details