Jergens, Inc. Manual ZPS 559775

Description
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection
Request a Quote
Description
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual ZPS - 559775 - Jergens, Inc.
Cleveland, OH, United States
Manual ZPS
559775
Manual ZPS 559775
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection

Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed.
Features, Benefits, & Product Specifications:

  • Material: Quenched & Tempered Steel
  • Mechanical clamping & unclamping
  • Repeatability: <0.01mm (0.0004")
  • Single hex drive actuation
  • Flexible mounting & placement
  • Eliminates need for air or hydraulic connection
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 559775
Product Name Manual ZPS
Material Steel; Quenched & Tempered Steel
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Weight 23.81 lbs (10.8 kg)
Orientation Multi-axis
View Details
Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Specs
Weight 6.82 lbs (3.09 kg)
Shape Rectangular
View Details
Quick Locating System (QLS) Vise Adapter Plates - 5VA13075 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 1.54 lbs (0.7000 kg)
View Details