Jergens, Inc. 6" (150mm) 4-Sided Production Vise Columns 49412

Description
6" (150mm) 4-Sided Production Vise Columns Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and any other fixture in less than a minute. Location of all fixtures will repeat within ±0.0005 (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.
Request a Quote
Description
6" (150mm) 4-Sided Production Vise Columns Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and any other fixture in less than a minute. Location of all fixtures will repeat within ±0.0005 (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6
Cleveland, OH, United States
6" (150mm) 4-Sided Production Vise Columns
49412
6" (150mm) 4-Sided Production Vise Columns 49412
6" (150mm) 4-Sided Production Vise Columns Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and any other fixture in less than a minute. Location of all fixtures will repeat within ±0.0005 (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.

6" (150mm) 4-Sided Production Vise Columns

Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and any other fixture in less than a minute. Location of all fixtures will repeat within ±0.0005 (±0.013mm) or better.
Features, Benefits, & Product Specifications:

  • Fastest quick-change jaw system
  • Multiple mounting systems available
  • Full jaw travel
  • Hardened stainless steel rails support jaws & resist wear
  • Fully sealed lead screw assembly
  • Supplied with machinable soft jaws (available with hard jaws)
  • Custom mounting patterns & base sizes are available upon request

Note(s):
The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49412
Product Name 6" (150mm) 4-Sided Production Vise Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

ZPS Machinable Blanks - 300004 - Jergens, Inc.
Specs
Material Aluminum; Steel; Aluminum
Weight 3.09 lbs (1.4 kg)
View Details
ZPS 4-Stud Fixture Plates - 30311-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminium
Weight 6.84 lbs (3.1 kg)
View Details
ZPS 4-Stud Fixture Plates - 30331-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 105 lbs (47.4 kg)
View Details
ZPS 4-Stud Fixture Plates - 30321-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 38.81 lbs (17.6 kg)
View Details