Jergens, Inc. Quick-Loc™ 52mm Rectangular Receivers QL2-100205

Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote
Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Rectangular Receivers
QL2-100205
Quick-Loc™ 52mm Rectangular Receivers QL2-100205
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-100205
Product Name Quick-Loc™ 52mm Rectangular Receivers
Weight 6.82 lbs (3.09 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28813 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
OK-Vise® RM Rail System Speed Plates - PBQ-S1 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Weight 0.1500 lbs (0.0680 kg)
View Details
12 Station Production Vise Columns - 49477 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Quick-Loc™ Tri Cubes - QL2-400305 - Jergens, Inc.
Specs
Plate / Block Type Box Cube / Clamping Cube
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 87.76 lbs (39.8 kg)
View Details