Jergens, Inc. Quick-Loc™ 96mm Rotary Receivers QL2-400107

Description
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote
Description
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Rotary Receivers
QL2-400107
Quick-Loc™ 96mm Rotary Receivers QL2-400107
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design

Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines.
Features, Benefits, & Product Specifications:

  • Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride
  • Repeatability: 0.0003” (0.008mm)
  • Floating and opposing clamping wedge assembly
  • Sealed wedge bodies
  • Acme threaded screw for increased strength and long life
  • O-ring lifters for positive separation of top tooling
  • Versatile standard mounting options
  • Made in U.S.A.
  • Patented design
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-400107
Product Name Quick-Loc™ 96mm Rotary Receivers
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28726 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
ZPS Machinable Blanks - 300001 - Jergens, Inc.
Specs
Material Aluminum; Steel; Steel
Weight 5.95 lbs (2.7 kg)
View Details
5-Axis Subplates - 5SP800 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 296 lbs (134 kg)
View Details
Ball Lock® 2-Sided Tooling Columns - 69111 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 19.69 inch (500 mm)
View Details