Jergens, Inc. Narrow 6" Hydraulic Production Vises 49488

Description
Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow 6
Cleveland, OH, United States
Narrow 6" Hydraulic Production Vises
49488
Narrow 6" Hydraulic Production Vises 49488
Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 4,700 lbs of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49488
Product Name Narrow 6" Hydraulic Production Vises
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-ASJ - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
Ball Lock® 6
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66 lbs (29.93 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701063 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details