Jergens, Inc. ZPS K5 Surface Mounted Clamping Modules 480582

Description
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.
Request a Quote Datasheet
Description
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS K5 Surface Mounted Clamping Modules - 480582 - Jergens, Inc.
Cleveland, OH, United States
ZPS K5 Surface Mounted Clamping Modules
480582
ZPS K5 Surface Mounted Clamping Modules 480582
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.

Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Available in hydraulic unlocking & pnuematic unlocking
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)
  • Installation diagrams available on request

Note(s):
Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping.
Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping.
The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480582
Product Name ZPS K5 Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68513 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
Fine Pitch Steel Heel Straps - 46839 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Padded Straps - 37105 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details