Jergens, Inc. Long Slot U-Straps 47026

Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Slot U-Straps - 47026 - Jergens, Inc.
Cleveland, OH, United States
Long Slot U-Straps
47026
Long Slot U-Straps 47026
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47026
Product Name Long Slot U-Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Mounting Jaw Clamps - FK2-VT-T - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
ZPS HYD Surface Mounted Clamping Modules - 480608 - Jergens, Inc.
Specs
Actuation Pneumatic
Material Stainless Steel; Hardened Stainless Steel
Load Limit 5620 lbs (2549 kg)
View Details
Plain Straps - 33008 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details